California Eastern Laboratories - CEL Solid State Relays PS7122AL-1B-A

Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122AL-1B-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7122AL-1B-ND
Solid State Relays PS7122AL-1B-ND
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7122AL-1B-A - 1090111-PS7122AL-1B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122AL-1B-A
1090111-PS7122AL-1B-A
Solid State Relays - PS7122AL-1B-A 1090111-PS7122AL-1B-A
Manufacturer: CEL Win Source Part Number: 1090111-PS7122AL-1B- A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 8 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090111-PS7122AL-1B-A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 8 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7122AL-1B-ND 1090111-PS7122AL-1B-A
Product Name Solid State Relays Solid State Relays - PS7122AL-1B-A
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 15A, 16-35V, Din Rail; Contact Configuration Finder - 76AC0282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Overcurrent Relay - 362362 - Radwell International
Allen-Bradley / Rockwell Automation
View Details