Manufacturer: CEL
Win Source Part Number: 1090107-PS7122A-1B-A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NC (1 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 8 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 1090107-PS7122A-1B-A | PS7122A-1B-A-ND |
| Product Name | Solid State Relays - PS7122A-1B-A | Solid State Relays |
| Mounting | PCBoard; Through Hole | PCBoard |
| Input Voltage (Control Signal) Type | DC | DC |
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts |