Infineon Technologies AG Solid State Relays PVD1354NSPBF

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVD1354NSPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVD1354NSPBF-ND
Solid State Relays PVD1354NSPBF-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVD1354NSPBF
Solid State Relays - PCB Mount PVD1354NSPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Mosfet Relay, Spst-No, 0.55A, 100V, Smd; Contact Configuration Infineon - 49AC0427 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst-No, 0.55A, 100V, Smd; Contact Configuration Infineon
49AC0427
Mosfet Relay, Spst-No, 0.55A, 100V, Smd; Contact Configuration Infineon 49AC0427
MOSFET RELAY, SPST-NO, 0.55A, 100V, SMD; Contact Configuration:SPST-N O; Load Current:550mA; Relay Terminals:SMD; Load Voltage Max:100V; On State Resistance Max:1.5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product RoHS Compliant: Yes

MOSFET RELAY, SPST-NO, 0.55A, 100V, SMD; Contact Configuration:SPST-NO; Load Current:550mA; Relay Terminals:SMD; Load Voltage Max:100V; On State Resistance Max:1.5ohm; Isolation Voltage:4kV; Forward Current If:25mA; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays PVD1354NSPBF
SSR RELAY SPST-NO 550MA 0-100V

SSR RELAY SPST-NO 550MA 0-100V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVD1354NSPBF-ND PVD1354NSPBF 49AC0427 PVD1354NSPBF
Product Name Solid State Relays Solid State Relays - PCB Mount Mosfet Relay, Spst-No, 0.55A, 100V, Smd; Contact Configuration Infineon Relays - Solid State Relays
Mounting PCBoard Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186989 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-739-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details