California Eastern Laboratories - CEL Solid State Relays - PS7141-2A PS7141-2A

Description
Manufacturer: NEC Win Source Part Number: 1239748-PS7141-2A Family Name: PS7141-2A Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): PAA140; LAA110L; PAA110; Introduction Date: September 22, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NEC Win Source Part Number: 1239748-PS7141-2A Family Name: PS7141-2A Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): PAA140; LAA110L; PAA110; Introduction Date: September 22, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7141-2A - 1239748-PS7141-2A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7141-2A
1239748-PS7141-2A
Solid State Relays - PS7141-2A 1239748-PS7141-2A
Manufacturer: NEC Win Source Part Number: 1239748-PS7141-2A Family Name: PS7141-2A Manufacturer Homepage: www.nec.com/ RoHS State: Request Verification Alternative Parts (Cross-Reference): PAA140; LAA110L; PAA110; Introduction Date: September 22, 1999 ECCN: EAR99 Estimated EOL Date: 2019 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: NEC
Win Source Part Number: 1239748-PS7141-2A
Family Name: PS7141-2A
Manufacturer Homepage: www.nec.com/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PAA140; LAA110L; PAA110;
Introduction Date: September 22, 1999
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Solid State Relays - PS7141-2A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7141-2A-ND
Solid State Relays PS7141-2A-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1239748-PS7141-2A PS7141-2A-ND
Product Name Solid State Relays - PS7141-2A Solid State Relays
Mounting PCBoard PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products