The PS7113L-1A-A is a solid state relay with a 6-pin DIP package, featuring a single-channel optical coupled MOS FET output designed for AC/DC switching applications. It supports a continuous load current of 350 mA and a breakdown voltage of 100 V, with low offset voltage and high linearity suitable for analog signal control. The device uses GaAs LEDs on the input side and is Pb-free, certified under UL File No. E72422, BSI No. 8245, and CSA No. CA 101391. It is packaged in a magazine case with 50 units per case.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7113L-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |