The PS7141-1B is a solid state relay with a normally closed single-channel MOS FET output, designed for AC/DC switching and analog signal control. It features a 6-pin DIP package measuring 9.25 mm in length and 7.62 mm in pin spacing, with a 400 V breakdown voltage and 150 mA continuous load current capability. The device operates with a low LED current of 2 mA and offers low offset voltage and high linearity. It meets UL, BSI, and CSA safety standards and is Pb-free. The turn-on and turn-off times are specified for input-pulse widths of 10 ms or greater.
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141-1B-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormB |
| Operating Temp | -40 to 185 F (-40 to 85 C) |