Infineon Technologies AG Solid State Relays - PVA3354 PVA3354

Description
Manufacturer: Infineon Technologies Win Source Part Number: 890477-PVA3354 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 890477-PVA3354 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA3354 - 890477-PVA3354 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA3354
890477-PVA3354
Solid State Relays - PVA3354 890477-PVA3354
Manufacturer: Infineon Technologies Win Source Part Number: 890477-PVA3354 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Infineon Technologies
Win Source Part Number: 890477-PVA3354
Series: PVA, BOSFET®
Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 4 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 8-DIP Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - PVA3354-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA3354-ND
Solid State Relays PVA3354-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVA3354 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA3354
Relays - Solid State Relays PVA3354
SSR RELAY SPST-NO 130MA 0-300V

SSR RELAY SPST-NO 130MA 0-300V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 890477-PVA3354 PVA3354-ND PVA3354
Product Name Solid State Relays - PVA3354 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products