"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240842-PVD1352
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement, Sensing & Instrumentation
SSR RELAY SPST-NO 500MA 0-100V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVD1352-ND | 1240842-PVD1352 | PVD1352 |
| Product Name | Solid State Relays | Solid State Relays - PVD1352 | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | Through Hole |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |