The PS7141L-1A is a solid state relay with a 6-pin DIP surface mount package, containing a GaAs LED and MOS FET for AC/DC switching. It features low LED operating current (2 mA), low offset voltage, and high linearity for analog signal control. The device is rated for 400 V breakdown voltage and meets UL, BSI, and CSA safety standards. The part is RoHS compliant as indicated by the -A suffix, with lead-free terminals.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-1A-E4-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |