The PS7200A-1A is a 1-channel optical coupled MOSFET solid state relay in a 4-pin SOP package, designed for AC/DC switching and high-frequency signal control. It features an output capacitance of 3.0 pF typ, off-state leakage current of 0.1 nA typ, turn-on time of 0.01 ms typ, isolation voltage of 1500 Vr.m.s., and LED operating current of 2 mA. The device operates from -40°C to +80°C ambient temperature and supports surface mounting.
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7200A-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |