Sharp Microelectronics of the Americas Solid State Relays PR39MF21NSZF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2374-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2374-5-ND
Solid State Relays 425-2374-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Solid State Relays - PR39MF21NSZF - 1239344-PR39MF21NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF21NSZF
1239344-PR39MF21NSZF
Solid State Relays - PR39MF21NSZF 1239344-PR39MF21NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239344-PR39MF21NSZF Series: PR39MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 900mA Voltage - Load: 0 ~ 240 V Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR39MF22NSZF; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239344-PR39MF21NSZF
Series: PR39MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 900mA
Voltage - Load: 0 ~ 240 V
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PR39MF22NSZF;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Relays - Solid State Relays PR39MF21NSZF
SSR RELAY SPST-NO 900MA 0-240V

SSR RELAY SPST-NO 900MA 0-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-2374-5-ND 1239344-PR39MF21NSZF PR39MF21NSZF
Product Name Solid State Relays Solid State Relays - PR39MF21NSZF Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 40A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0297 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details