The PS7113L-2A-E3-A is a solid state relay with two independent 1-form A outputs, featuring an 8-pin DIP surface mount package. It contains GaAs LEDs on the input side and MOS FETs on the output side, designed for analog signal control with low offset voltage and high linearity. The device supports a continuous load current of 350 mA and a breakdown voltage of 100 V. It is certified under UL, BSI, and CSA safety standards, and is a Pb-free product packaged in embossed tape at 1,000 pcs/reel.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7113L-2A-E3-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |