Manufacturer: CEL
Win Source Part Number: 890226-PS7200R-1A-E3
Series: PS, OCMOS
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.173", 4.40mm)
Package: Reel - TR
Package: 4-SOP (0.173", 4.40mm)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Relays
Case / Package: 4-SOP (2.54mm)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 890226-PS7200R-1A-E3-A | PS7200R-1A-E3-A-ND |
| Product Name | Solid State Relays - PS7200R-1A-E3-A | Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |