"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
Manufacturer: CEL
Win Source Part Number: 1090104-PS7113L-2A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 350mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 2.5 Ohm
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PS7113L-2A-ND | 1090104-PS7113L-2A |
| Product Name | Solid State Relays | Solid State Relays - PS7113L-2A |
| Mounting | PCBoard | PCBoard; SMD (SMT) |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |