The PS7160L-2A-A is a solid state relay with two normally open channels, featuring GaAs LEDs on the input side and MOS FETs on the output side, designed for AC/DC switching and analog signal control with low offset voltage and high linearity. It is housed in an 8-pin DIP package with surface mount leads, has a 600 V breakdown voltage, supports continuous load currents up to 90 mA per channel, and operates within an ambient temperature range of -40°C to +85°C. It is Pb-free and approved for safety standards including UL, BSI, and CSA. The part is supplied in a magazine case with 50 pieces per unit and is part of a series certified for standard industrial applications.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7160L-2AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |