The PS7113L-2A-E4-A is a solid state relay with two 1-form A output channels, featuring an 8-pin DIP surface mount package. It contains GaAs LEDs on the input side and MOS FETs on the output side, designed for AC/DC switching with low offset voltage and high linearity. It supports a continuous load current of 350 mA and a breakdown voltage of 100 V. The device is Pb-free and meets UL, BSI, and CSA safety standards. The part uses embossed tape packaging with 1,000 pieces per reel.
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7113L-2A-E4-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |