"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 2.5A 0-20V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | PVN012S-T-ND | PVN012S-T |
| Product Name | Solid State Relays | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount |
| Switch Configuration | FormA | |
| Operating Temp | -40 to 185 F (-40 to 85 C) |