California Eastern Laboratories - CEL Solid State Relays PS7122A-2B-A

Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7122A-2B-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7122A-2B-A-ND
Solid State Relays PS7122A-2B-A-ND
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7122A-2B-A - 1090109-PS7122A-2B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7122A-2B-A
1090109-PS7122A-2B-A
Solid State Relays - PS7122A-2B-A 1090109-PS7122A-2B-A
Manufacturer: CEL Win Source Part Number: 1090109-PS7122A-2B-A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 250 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 8 Ohm Case / Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090109-PS7122A-2B-A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 250 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 8 Ohm
Case / Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7122A-2B-A-ND 1090109-PS7122A-2B-A
Product Name Solid State Relays Solid State Relays - PS7122A-2B-A
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1252-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - G3VM-41LR5 - 1176516-G3VM-41LR5 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid State Interface Relays - 8198931 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details