Crydom Corporation Solid State Relays PSD4810

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PSD4810-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PSD4810-ND
Solid State Relays PSD4810-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1154811-PSD4810 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1154811-PSD4810
Relays - Solid State Relays 1154811-PSD4810
Win Source Part Number: 1154811-PSD4810 Category: Relays>Solid State Relays Series: PS48 Termination Style: Screw Terminal Package: Bulk Standard Package: 50 Voltage - Input: 4 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 48 V ~ 530 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Product Status: Not For New Designs

Win Source Part Number: 1154811-PSD4810
Category: Relays>Solid State Relays
Series: PS48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 50
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PSD4810
Solid State Relays - Industrial Mount PSD4810
Solid State Relays - Industrial Mount PM Peak Fire SSR 530VAC/10A

Solid State Relays - Industrial Mount PM Peak Fire SSR 530VAC/10A

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
PSD4810
Relays - Solid State Relays PSD4810
SSR RELAY SPST-NO 10A 48-530V

SSR RELAY SPST-NO 10A 48-530V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PSD4810-ND 1154811-PSD4810 PSD4810 PSD4810
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products