"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
SSR RELAY SPST-NO 50MA 0-300V
MOSFET RELAY, SPST-NO, 0.05A, 300V, SMD ROHS COMPLIANT: YES
Solid State Relays - PCB Mount 300V 1 FORM A PHOTO VOLTAIC RELAY MOD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVA3054NSPBF-ND | PVA3054NSPBF | 42AH1946 | PVA3054NSPBF |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.05A, 300V, Smd Rohs Compliant Infineon | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |