Sharp Microelectronics of the Americas Solid State Relays PR39MF21NSZ

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1203-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1203-5-ND
Solid State Relays 425-1203-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays PR39MF21NSZ
SSR RELAY SPST-NO 900MA 0-240V

SSR RELAY SPST-NO 900MA 0-240V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays
Product Number 425-1203-5-ND PR39MF21NSZ
Product Name Solid State Relays Relays - Solid State Relays
Mounting PCBoard Through Hole
Switch Configuration FormA
Operating Temp -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers
Solid State Relays - Z2084TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773190248071 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details