"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Solid State Relays - PCB Mount 300V 1 Form A Photo Voltaic Relay
MICROELECTRONIC RELAYS ROHS COMPLIANT: YES
SSR RELAY SPST-NO 150MA 0-300V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays |
| Product Number | PVA3354NSPBF-ND | PVA3354NSPBF | 79AH5922 | PVA3354NSPBF |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Microelectronic Relays Rohs Compliant Infineon | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |