Crydom Corporation Relays - Solid State Relays PSD2410

Description
Win Source Part Number: 1174579-PSD2410 Category: Relays>Solid State Relays Series: PS24 Termination Style: Screw Terminal Package: Bulk Standard Package: 50 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 90 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-PSD2410 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1174579-PSD2410 Category: Relays>Solid State Relays Series: PS24 Termination Style: Screw Terminal Package: Bulk Standard Package: 50 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 90 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-PSD2410 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1174579-PSD2410 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1174579-PSD2410
Relays - Solid State Relays 1174579-PSD2410
Win Source Part Number: 1174579-PSD2410 Category: Relays>Solid State Relays Series: PS24 Termination Style: Screw Terminal Package: Bulk Standard Package: 50 Voltage - Input: 3 ~ 32VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 10 A Voltage - Load: 90 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 8536.41.0060 Mfr: Sensata-Crydom Other Names: 2266-PSD2410 Product Status: Not For New Designs

Win Source Part Number: 1174579-PSD2410
Category: Relays>Solid State Relays
Series: PS24
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 50
Voltage - Input: 3 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 10 A
Voltage - Load: 90 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: 2266-PSD2410
Product Status: Not For New Designs

Buy Now Datasheet
Solid State Relays - PSD2410-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PSD2410-ND
Solid State Relays PSD2410-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
PSD2410
Relays - Solid State Relays PSD2410
SSR RELAY SPST-NO 10A 90-280V

SSR RELAY SPST-NO 10A 90-280V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1174579-PSD2410 PSD2410-ND PSD2410
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 3 to 32 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Ssr, 2A, 6Vdc; Contact Configuration Finder - 35M1587 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details