1-pole solid state relay with zero-cross switching, rated for 600 VAC and 75 AAC output current, with 4-32 VDC control input. Features back-to-back thyristor output, built-in snubber, LED control indicator, and IP20 protection cover. Mounting requires M5 screws with 1.5-2.0 Nm torque. Designed for resistive and slightly inductive loads in industrial applications. Package is panel mount with self-lifting terminals and terminal stripping length of 12 mm for rigid conductors (1x 2.5-6.0 mm²). VDE certified with 65 kA UL short circuit current rating.
1-POLE PANEL MOUNT SSR, ZERO-CRO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1864-RAM1A60D75-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |