Infineon Technologies AG Solid State Relays PVA1352NSPBF

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA1352NSPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA1352NSPBF-ND
Solid State Relays PVA1352NSPBF-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVA1352NSPBF - 1090747-PVA1352NSPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA1352NSPBF
1090747-PVA1352NSPBF
Solid State Relays - PVA1352NSPBF 1090747-PVA1352NSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1090747-PVA1352NSPBF Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 375mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 5 Ohm Case / Package: 8-SMT Modified Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1090747-PVA1352NSPBF
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 375mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 5 Ohm
Case / Package: 8-SMT Modified
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVA1352NSPBF
Solid State Relays - PCB Mount PVA1352NSPBF
Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Solid State Relays - PCB Mount 100V 1 Form A Photo Voltaic Relay

Buy Now Datasheet
Relays - Solid State Relays PVA1352NSPBF
SSR RELAY SPST-NO 375MA 0-100V

SSR RELAY SPST-NO 375MA 0-100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVA1352NSPBF-ND 1090747-PVA1352NSPBF PVA1352NSPBF PVA1352NSPBF
Product Name Solid State Relays Solid State Relays - PVA1352NSPBF Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT422P - 1240923-PVT422P - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Basic solid-state relay - 857-161 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
4 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details