The PS7142L-1A-A is a solid state relay with a 6-pin DIP surface mount package, containing a GaAs LED and MOS FET triplet for AC/DC switching. It features a 400 V breakdown voltage, low offset voltage, and operates with an LED drive current of 2 mA. The device is designed for analog signal control due to its high linearity and is approved for safety by UL, BSI, and CSA. It is a Pb-Free product with a surface mount lead configuration.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7142L-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |