Infineon Technologies AG Solid State Relays PVDZ172NPBF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVDZ172NPBF-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVDZ172NPBF-ND
Solid State Relays PVDZ172NPBF-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - PVDZ172NPBF - 1240850-PVDZ172NPBF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVDZ172NPBF
1240850-PVDZ172NPBF
Solid State Relays - PVDZ172NPBF 1240850-PVDZ172NPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1240850-PVDZ172NPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Audio, Power Management, Sensing & Instrumentation

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1240850-PVDZ172NPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices, Computers & Computer Peripherals, Audio, Power Management, Sensing & Instrumentation

Buy Now
Relays - Solid State Relays PVDZ172NPBF
SSR RELAY SPST-NO 1.5A 0-60V

SSR RELAY SPST-NO 1.5A 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PVDZ172NPBF
Solid State Relays - PCB Mount PVDZ172NPBF
Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly

Solid State Relays - PCB Mount 60V 1 Form A PhotoVoltaic Rly

Buy Now Datasheet
Ssr, Photo Mosfet, 60V, 1.5A; Contact Form Infineon - 84K8954 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Photo Mosfet, 60V, 1.5A; Contact Form Infineon
84K8954
Ssr, Photo Mosfet, 60V, 1.5A; Contact Form Infineon 84K8954
SSR, PHOTO MOSFET, 60V, 1.5A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:1.5A; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:4 RoHS Compliant: Yes

SSR, PHOTO MOSFET, 60V, 1.5A; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:1.5A; MOSFET Relay Package Style:DIP-8 (4-Pin Used); Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PVDZ172NPBF-ND 1240850-PVDZ172NPBF PVDZ172NPBF PVDZ172NPBF 84K8954
Product Name Solid State Relays Solid State Relays - PVDZ172NPBF Relays - Solid State Relays Solid State Relays - PCB Mount Ssr, Photo Mosfet, 60V, 1.5A; Contact Form Infineon
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products