The PS7141L-1B-A is a solid state relay with a normally closed single-channel MOS FET output, designed for analog signal control with low offset voltage and high linearity. It features a surface-mount 6-pin DIP package measuring 9.25 mm by 7.62 mm, with an input side containing a GaAs LED requiring only 2 mA operating current. The device supports AC/DC switching and has a 400 V breakdown voltage. It is Pb-free and complies with UL, BSI, and CSA safety standards.
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-1BA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormB |
| Operating Temp | -40 to 185 F (-40 to 85 C) |