California Eastern Laboratories - CEL Solid State Relays - PS710AL-1A PS710AL-1A

Description
Manufacturer: CEL Win Source Part Number: 1090097-PS710AL-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090097-PS710AL-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS710AL-1A - 1090097-PS710AL-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS710AL-1A
1090097-PS710AL-1A
Solid State Relays - PS710AL-1A 1090097-PS710AL-1A
Manufacturer: CEL Win Source Part Number: 1090097-PS710AL-1A Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.8A Voltage - Load: 0 to 60 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 200 mOhm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1090097-PS710AL-1A
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.8A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 200 mOhm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - PS710AL-1A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS710AL-1A-ND
Solid State Relays PS710AL-1A-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090097-PS710AL-1A PS710AL-1A-ND
Product Name Solid State Relays - PS710AL-1A Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products