The PS7200R-1A-A is a 1-channel solid state relay with a 4-pin SOP package, 2.1 mm height, and low output capacitance of 1.1 pF typical. It features an isolation voltage of 1,500 Vr.m.s., a continuous load current of 120 mA, and a MOS FET breakdown voltage of 40 V. The device is rated for an operating ambient temperature range of -40°C to +85°C and meets UL and BSI safety standards. It is a Pb-free product designed for AC/DC switching applications in measurement equipment.
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7200R-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |