"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 120MA 0-400V
SSR, PHOTO MOSFET, 400V, 120mA; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:400V; Load Current:120mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin; No. of Pins:6 RoHS Compliant: Yes
Solid State Relays - PCB Mount 400V 1 Form A Photo Voltaic Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVT412LPBF-ND | PVT412LPBF | 84K9017 | PVT412LPBF |
| Product Name | Solid State Relays | Relays - Solid State Relays | Ssr, Photo Mosfet, 400V, 120Ma; Contact Form Infineon | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |