California Eastern Laboratories - CEL Solid State Relays PS7200B-1A-E3-A

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7200B-1A-E3-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7200B-1A-E3-A-ND
Solid State Relays PS7200B-1A-E3-A-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - PS7200B-1A-E3-A - 1090146-PS7200B-1A-E3-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7200B-1A-E3-A
1090146-PS7200B-1A-E3-A
Solid State Relays - PS7200B-1A-E3-A 1090146-PS7200B-1A-E3-A
Manufacturer: CEL Win Source Part Number: 1090146-PS7200B-1A-E 3-A Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 250mA Voltage - Load: 0 to 40 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 1.5 Ohm Case / Package: 4-SOP (2.54mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 1090146-PS7200B-1A-E3-A
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 250mA
Voltage - Load: 0 to 40 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 1.5 Ohm
Case / Package: 4-SOP (2.54mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7200B-1A-E3-A-ND 1090146-PS7200B-1A-E3-A
Product Name Solid State Relays Solid State Relays - PS7200B-1A-E3-A
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391082308273 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Input Voltage (Control Signal) Type AC
View Details
Relays - Signal Relays, Up to 2 Amps - 1-1393816-7 - Shenzhen Shengyu Electronics Technology Limited
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
2 suppliers
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details