Red Lion Controls, Inc. RLY701- Three Phase DIN Rail Mount Solid State Relay RLY70100

Description
Integrated Heat Sink Solid State Switching 25 A Three Phase Output Rating Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel 4000 Volt Isolation LED "ON" Indicator Cage Clamp Terminations
Request a Quote Datasheet
Description
Integrated Heat Sink Solid State Switching 25 A Three Phase Output Rating Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel 4000 Volt Isolation LED "ON" Indicator Cage Clamp Terminations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLY701- Three Phase DIN Rail Mount Solid State Relay - RLY70100 - Red Lion Controls, Inc.
York, PA, United States
RLY701- Three Phase DIN Rail Mount Solid State Relay
RLY70100
RLY701- Three Phase DIN Rail Mount Solid State Relay RLY70100
Integrated Heat Sink Solid State Switching 25 A Three Phase Output Rating Switching 48 to 660 VAC Control Signal 4 to 32 VDC Zero Voltage Turn-On Mounts on Din Rail or Directly to Panel 4000 Volt Isolation LED "ON" Indicator Cage Clamp Terminations
  • Integrated Heat Sink
  • Solid State Switching
  • 25 A Three Phase Output Rating
  • Switching 48 to 660 VAC
  • Control Signal 4 to 32 VDC
  • Zero Voltage Turn-On
  • Mounts on Din Rail or Directly to Panel
  • 4000 Volt Isolation
  • LED "ON" Indicator
  • Cage Clamp Terminations
Supplier's Site
Solid State Relays - RLY70100-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
RLY70100-ND
Solid State Relays RLY70100-ND
Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink

Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
RLY70100
Relays - Solid State Relays RLY70100
SSR RELAY 3PST-NO 25A 48-600V

SSR RELAY 3PST-NO 25A 48-600V

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number RLY70100 RLY70100-ND RLY70100
Product Name RLY701- Three Phase DIN Rail Mount Solid State Relay Solid State Relays Relays - Solid State Relays
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products