The PS7141-1A-A is a 6-pin DIP solid state relay with an optical coupler containing a GaAs LED and MOS FET output, designed for AC/DC switching and analog signal control with low offset voltage and high linearity. It has a minimum LED operating current of 2 mA and a 400 V drain-source breakdown voltage. The package measures 9.25 mm × 6.5 mm and complies with UL, BSI, and CSA safety standards. This variant is RoHS compliant, indicated by the '-A' suffix, and features Pb-free terminals.
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |