California Eastern Laboratories - CEL Solid State Relays PS720C-1A-A

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS720C-1A-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS720C-1A-A-ND
Solid State Relays PS720C-1A-A-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays - 1205840-PS720C-1A-A - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1205840-PS720C-1A-A
Relays - Solid State Relays 1205840-PS720C-1A-A
Win Source Part Number: 1205840-PS720C-1A-A Category: Relays>Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Tube Standard Package: 100 Mounting: SMD (SMT) Voltage - Input: 1.1VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 190 mOhms Load Current: 1.25 A Voltage - Load: 0 V ~ 60 V Package / Case: 4-SOP (0.173", 4.40mm) Supplier Device Package: 4-SOP (2.54mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: CEL Other Names: PS720C1AA Product Status: Obsolete

Win Source Part Number: 1205840-PS720C-1A-A
Category: Relays>Solid State Relays
Series: PS, OCMOS
Termination Style: Gull Wing
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Input: 1.1VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 190 mOhms
Load Current: 1.25 A
Voltage - Load: 0 V ~ 60 V
Package / Case: 4-SOP (0.173", 4.40mm)
Supplier Device Package: 4-SOP (2.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
Mfr: CEL
Other Names: PS720C1AA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS720C-1A-A-ND 1205840-PS720C-1A-A
Product Name Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD (SMT)
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 39-G3VM-21LR11(TR05)CT-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - CC2597-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Solid State Relays - 2946-286-794-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 140 F (-25 to 60 C)
View Details