Sharp Microelectronics of the Americas Solid State Relays PR29MF12NSZF

Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-2364-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2364-5-ND
Solid State Relays 425-2364-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Solid State Relays - PR29MF12NSZF - 1239331-PR29MF12NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR29MF12NSZF
1239331-PR29MF12NSZF
Solid State Relays - PR29MF12NSZF 1239331-PR29MF12NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 1239331-PR29MF12NSZF Series: PR29MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 900mA Voltage - Load: 0 ~ 120 V Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR39MF51NSL6; PR39MF51NSLF; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1239331-PR29MF12NSZF
Series: PR29MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 900mA
Voltage - Load: 0 ~ 120 V
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PR39MF51NSL6; PR39MF51NSLF;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Relays - Solid State Relays PR29MF12NSZF
SSR RELAY SPST-NO 900MA 0-120V

SSR RELAY SPST-NO 900MA 0-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-2364-5-ND 1239331-PR29MF12NSZF PR29MF12NSZF
Product Name Solid State Relays Solid State Relays - PR29MF12NSZF Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products