The PS7141L-1A-A is a solid state relay with a 6-pin surface mount package, containing a GaAs LED and MOS FET for AC/DC switching. It features a 400V breakdown voltage, low offset voltage, and operates with an LED current as low as 2 mA. The device is designed for analog signal control due to its high linearity and is approved by UL, BSI, and CSA. It is RoHS compliant with lead-free terminals.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |