The PS7200B-1A-A is a 1-channel solid state relay with a 4-pin SOP package, 2.1 mm height, and a low on-state resistance of 1.0 Ω typ. It is designed for AC/DC switching, featuring a low C × R of 32 pF·Ω, off-state leakage current of 0.1 nA typ, and a turn-on time of 0.05 ms typ. The device supports a continuous load current of 250 mA and has an isolation voltage of 1 500 Vr.m.s. It is Pb-free and meets UL, BSI, and CSA safety standards. The part operates from −40 to +85 °C and is packaged in a magazine case for 100 pcs.
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7200B-1AA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |