The PS7160L-1A is a solid state relay with a 6-pin DIP surface mount package, featuring a 600 V breakdown voltage and normally open single-channel MOS FET output. It contains a GaAs LED on the input side and is designed for AC/DC switching with low offset voltage and high linearity for analog signal control. The device supports an LED operating current of 2 mA and meets UL, BSI, and CSA safety standards. It is a Pb-Free product intended for use in exchange, measurement, and FA/OA equipment.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7160L-1A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |