"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 4 Leads"
SSR RELAY SPST-NO 50MA 0-300V
MOSFET RELAY, SPST-NO, 0.05A, 300V, SMD; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 300V 1 Form A Photo Voltaic Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PVA3055NSPBF-ND | PVA3055NSPBF | 49AC0415 | PVA3055NSPBF |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, Spst-No, 0.05A, 300V, Smd; Contact Configuration Infineon | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | |||
| Input Voltage (Control Signal) Type | DC |