Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relay, 1-P, 50A, 600VAC,
SOLID STATE RELAY, 660V, 50A, SCREW; Contact Configuration:-; Load Current:50Arms; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:340VAC RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1864-RM1C60D50-ND | RM1C60D50 | 93C3925 |
| Product Name | Solid State Relays | ELMC Solid State | Solid State Relay, 660V, 50A, Screw; Contact Configuration Carlo Gavazzi |
| Mounting | Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 158 F (-20 to 70 C) | ||
| Input Voltage (Control Signal) Type | DC |