The PS7802B-1A-A is a 1-channel solid state relay with a GaAs LED input and MOS FET output, designed for AC/DC switching in high-frequency applications. It features an ultra-small 4-pin flat-lead package measuring 4.2 mm × 2.5 mm × 1.85 mm and a low output capacitance × on-resistance product of 6.3 pF·Ω. Rated for a continuous load current of 240 mA and a maximum isolation voltage of 500 Vrms, it operates from -40°C to +85°C ambient temperature and supports a maximum power dissipation of 300 mW. The device uses Pb-free solder plating.
"Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7802B-1A-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |