The PS7200R-1A is a 4-pin SOP solid state relay with a single optical-coupled MOS FET output, designed for high-frequency AC/DC switching applications. It features an output capacitance of 1.1 pF typical, an isolation voltage of 1500 Vr.m.s., and a continuous load current rating of 120 mA. The package has a height of 2.1 mm and is Pb-free. It is UL approved under File No. E72422 and BSI approved under No. 8241/8242.
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7200R-1A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 176 F (-40 to 80 C) |