Infineon Technologies AG Solid State Relays - PVA3055 PVA3055

Description
Manufacturer: Infineon Technologies Win Source Part Number: 890476-PVA3055 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 890476-PVA3055 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PVA3055 - 890476-PVA3055 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PVA3055
890476-PVA3055
Solid State Relays - PVA3055 890476-PVA3055
Manufacturer: Infineon Technologies Win Source Part Number: 890476-PVA3055 Series: PVA, BOSFET® Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 4 Leads Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 8-DIP Modified ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Infineon Technologies
Win Source Part Number: 890476-PVA3055
Series: PVA, BOSFET®
Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 4 Leads
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 4 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 8-DIP Modified
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Solid State Relays - PVA3055-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PVA3055-ND
Solid State Relays PVA3055-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Relays - Solid State Relays - PVA3055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PVA3055
Relays - Solid State Relays PVA3055
SSR RELAY SPST-NO 40MA 0-300V

SSR RELAY SPST-NO 40MA 0-300V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 890476-PVA3055 PVA3055-ND PVA3055
Product Name Solid State Relays - PVA3055 Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-353G1(TR) - 774889-G3VM-353G1(TR) - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.15 volts
View Details
3 suppliers
Type 77.01 - Modular Solid State Relay 5A - 770182308051 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details