California Eastern Laboratories - CEL Solid State Relays - PS7360-1A PS7360-1A

Description
Manufacturer: CEL Win Source Part Number: 1090186-PS7360-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CEL Win Source Part Number: 1090186-PS7360-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7360-1A - 1090186-PS7360-1A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7360-1A
1090186-PS7360-1A
Solid State Relays - PS7360-1A 1090186-PS7360-1A
Manufacturer: CEL Win Source Part Number: 1090186-PS7360-1A Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 90mA Voltage - Load: 0 to 600 V Categories: Relays Status: Obsolete(EOL) Max On Resistance: 50 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: CEL
Win Source Part Number: 1090186-PS7360-1A
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 90mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Obsolete(EOL)
Max On Resistance: 50 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - PS7360-1A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7360-1A-ND
Solid State Relays PS7360-1A-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Solid State Relays Solid State Relays
Product Number 1090186-PS7360-1A PS7360-1A-ND
Product Name Solid State Relays - PS7360-1A Solid State Relays
Mounting PCBoard; Through Hole PCBoard
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 857-704 - WAGO
Specs
Mounting DIN; DIN-35 rail DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0090 amps
View Details
3 suppliers