Crydom Corporation Solid State Relays PSD2425

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2314-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2314-ND
Solid State Relays CC2314-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - PSD2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PSD2425
Relays - Solid State Relays PSD2425
SSR RELAY SPST-NO 25A 90-280V

SSR RELAY SPST-NO 25A 90-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
PSD2425
Solid State Relays - Industrial Mount PSD2425
Solid State Relays - Industrial Mount PM Peak Fire SSR 240VAC/25A

Solid State Relays - Industrial Mount PM Peak Fire SSR 240VAC/25A

Buy Now Datasheet
Solid State Relay, Spst-No, 3-32V, Panel; Contact Configuration Sensata/crydom - 37M5735 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst-No, 3-32V, Panel; Contact Configuration Sensata/crydom
37M5735
Solid State Relay, Spst-No, 3-32V, Panel; Contact Configuration Sensata/crydom 37M5735
SOLID STATE RELAY, SPST-NO, 3-32V, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:90VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST-NO, 3-32V, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:90VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2314-ND PSD2425 PSD2425 37M5735
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, Spst-No, 3-32V, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2490ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-740-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 7761421 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details