The PS7141L-2B-A is a solid state relay with two normally closed channels, featuring an 8-pin surface mount DIP package measuring 9.60 mm by 7.62 mm. It contains GaAs LEDs for input and MOS FETs for output, designed for AC/DC switching with low offset voltage and high linearity for analog signal control. The device supports LED operating currents as low as 2 mA and is Pb-free, meeting UL, BSI, and CSA safety standards. It is offered in embossed tape packaging for automated assembly.
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7141L-2BA-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormB |
| Operating Temp | -40 to 185 F (-40 to 85 C) |