Sharp Microelectronics of the Americas Solid State Relays - PR39MF51NSLH PR39MF51NSLH

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 890159-PR39MF51NSLH Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Family Name: PR39MF51 Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 890159-PR39MF51NSLH Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Family Name: PR39MF51 Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR39MF51NSLH - 890159-PR39MF51NSLH - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR39MF51NSLH
890159-PR39MF51NSLH
Solid State Relays - PR39MF51NSLH 890159-PR39MF51NSLH
Manufacturer: Sharp Microelectronics Win Source Part Number: 890159-PR39MF51NSLH Series: PR39MF Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads Package: Tube Package: 8-DIP (0.300", 7.62mm), 7 Leads Mounting: Through Hole Family Name: PR39MF51 Categories: Relays Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.41.0030

Manufacturer: Sharp Microelectronics
Win Source Part Number: 890159-PR39MF51NSLH
Series: PR39MF
Features: Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Mounting: Through Hole
Family Name: PR39MF51
Categories: Relays
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.41.0030

Buy Now
Solid State Relays - PR39MF51NSLH-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PR39MF51NSLH-ND
Solid State Relays PR39MF51NSLH-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays)
PR39MF51NSLH
Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays) PR39MF51NSLH
0V~240V 1.2V AC 1 Form A (SPST-NO) 900mA DIP-8 Photoelectric Thyristor (Solid State Relays) ROHS

0V~240V 1.2V AC 1 Form A (SPST-NO) 900mA DIP-8 Photoelectric Thyristor (Solid State Relays) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 890159-PR39MF51NSLH PR39MF51NSLH-ND PR39MF51NSLH
Product Name Solid State Relays - PR39MF51NSLH Solid State Relays Optocoupler/LED/Digital Tube/Photoelectric Device >> Photoelectric Thyristor (Solid State Relays)
Mounting PCBoard; Through Hole PCBoard Socket or Plug-in Style
Switch Configuration FormA FormA
Approvals RoHS RoHS
Operating Temp -22 to 185 F (-30 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVY117PBF - 1240934-PVY117PBF - Win Source Electronics
Specs
Mounting PCBoard
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details