California Eastern Laboratories - CEL Solid State Relays PS7142-2B-A

Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PS7142-2B-A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PS7142-2B-A-ND
Solid State Relays PS7142-2B-A-ND
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PS7142-2B-A - 792548-PS7142-2B-A - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PS7142-2B-A
792548-PS7142-2B-A
Solid State Relays - PS7142-2B-A 792548-PS7142-2B-A
Manufacturer: CEL Win Source Part Number: 792548-PS7142-2B-A Series: PS, OCMOS Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form B) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 200mA Voltage - Load: 0 ~ 400 V Family Name: PS7142-2B Categories: Relays Manufacturer Package: 8-DIP On-State Resistance (Maximum): 12 Ohm Alternative Parts (Cross-Reference): PS7142-2B; Introduction Date: August 31, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: CEL
Win Source Part Number: 792548-PS7142-2B-A
Series: PS, OCMOS
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form B)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 200mA
Voltage - Load: 0 ~ 400 V
Family Name: PS7142-2B
Categories: Relays
Manufacturer Package: 8-DIP
On-State Resistance (Maximum): 12 Ohm
Alternative Parts (Cross-Reference): PS7142-2B;
Introduction Date: August 31, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Solid State Relays Solid State Relays
Product Number PS7142-2B-A-ND 792548-PS7142-2B-A
Product Name Solid State Relays Solid State Relays - PS7142-2B-A
Mounting PCBoard PCBoard; Through Hole
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - Industrial Mount - SUM867070 - VAST STOCK CO., LIMITED
Specs
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers