The PS7360-1A is a solid state relay with a 6-pin DIP package, featuring a single-channel optical coupled MOS FET output and a 600 V breakdown voltage. It contains a GaAs LED on the input side and is designed for analog signal control with low offset voltage and high linearity. The device offers 3750 Vr.m.s. isolation voltage and operates with a low LED current of 2 mA. It is Pb-free and compliant with UL, BSI, CSA, SEMKO, DEMKO, NEMKO, and FIMKO safety standards. The package dimensions are 9.25 mm × 6.5 mm with a 2.54 mm pin spacing.
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | PS7360-1A-V-A-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |